Texas Instruments SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs SN74AUC2G06DCKR

Description
Dual Inverter Buffer/Driver with Open Drain Outputs 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Dual Inverter Buffer/Driver with Open Drain Outputs 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs - SN74AUC2G06DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs
SN74AUC2G06DCKR
SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs SN74AUC2G06DCKR
Dual Inverter Buffer/Driver with Open Drain Outputs 6-SC70 -40 to 85

Dual Inverter Buffer/Driver with Open Drain Outputs 6-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-17052-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17052-2-ND
Gates and Inverters 296-17052-2-ND
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-17052-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17052-6-ND
Gates and Inverters 296-17052-6-ND
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-17052-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17052-1-ND
Gates and Inverters 296-17052-1-ND
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G06DCKR
Dual 2.7V Logic IC 705-SN74AUC2G06DCKR
Dual Inverter Buffer/Driver, 2.7V, CMOS, SC Package Product overview: SN74AUC2G06DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G06DCKR can be used for catalog matching and distributor lookup.

Dual Inverter Buffer/Driver, 2.7V, CMOS, SC Package Product overview: SN74AUC2G06DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G06DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257963-SN74AUC2G06DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257963-SN74AUC2G06DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257963-SN74AUC2G06DCKR
Win Source Part Number: 1257963-SN74AUC2G06D CKR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Features: Open Drain Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 9mA Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17052-6,2156-SN7 4AUC2G06DCKR,TEXTISS N74AUC2G06DCKR,-SN74 AUC2G06DCKRE4R,-296- 17052-1,SN74AUC2G06D CKRG4,-296-17052-1,S N74AUC2G06DCKRE4,-SN 74AUC2G06DCKRG4R,-SN 74AUC2G06DCKRE4,-SN7 4AUC2G06DCKRG4,-SN74 AUC2G06DCKRR,SN74AUC 2G06DCKRE4,296-17052 -2,SN74AUC2G06DCKRG4 ,296-17052-1 Base Product Number: 74AUC2G06

Win Source Part Number: 1257963-SN74AUC2G06DCKR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 9mA
Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-17052-6,2156-SN74AUC2G06DCKR,TEXTISSN74AUC2G06DCKR,-SN74AUC2G06DCKRE4R,-296-17052-1,SN74AUC2G06DCKRG4,-296-17052-1,SN74AUC2G06DCKRE4,-SN74AUC2G06DCKRG4R,-SN74AUC2G06DCKRE4,-SN74AUC2G06DCKRG4,-SN74AUC2G06DCKRR,SN74AUC2G06DCKRE4,296-17052-2,SN74AUC2G06DCKRG4,296-17052-1
Base Product Number: 74AUC2G06

Buy Now Datasheet
Gates and Inverters - SN74AUC2G06DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G06DCKR
Gates and Inverters SN74AUC2G06DCKR
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G06DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G06DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G06DCKR
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G06DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G06DCKR
Logic - Gates and Inverters SN74AUC2G06DCKR
IC INVERTER OD 2CH 2-INP SC70-6

IC INVERTER OD 2CH 2-INP SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G06DCKR 296-17052-2-ND 705-SN74AUC2G06DCKR 1257963-SN74AUC2G06DCKR SN74AUC2G06DCKR SN74AUC2G06DCKR SN74AUC2G06DCKR
Product Name SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs Gates and Inverters Dual 2.7V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC
Propagation Delay 4.1 ns 1.2 ns 1.2 ns 1.2 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details