Dual Inverter Buffer/Driver with Open Drain Outputs 6-SOT-23 -40 to 85
Dual Inverter Buffer/Driver, 2-Bit, CMOS, SOT-23, 1.2ns Product overview: SN74AUC2G06DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G06DBVR can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Open Drain SOT-23-6
Inverter IC 2 Channel Open Drain SOT-23-6
Inverter IC 2 Channel Open Drain SOT-23-6
IC INVERTER OD 2CH 2-INP SOT23-6
IC INVERTER 2CH 2-INP SOT23-6
Inverter IC 2 Channel Open Drain SOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC2G06DBVR | 705-SN74AUC2G06DBVR | 296-18575-2-ND | SN74AUC2G06DBVR | SN74AUC2G06DBVR | SN74AUC2G06DBVR |
| Product Name | SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs | Dual SOT-23 Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |
| Logic Family | AUC | |||||
| Propagation Delay | 4.1 ns | 1.2 ns | 1.2 ns | |||
| Operating Current | 0.0100 mA | 0.0100 mA | 9 mA |