Texas Instruments SN74AUC2G04 Dual Inverter Gate SN74AUC2G04YZPR

Description
Dual Inverter Gate 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual Inverter Gate 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G04 Dual Inverter Gate - SN74AUC2G04YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC2G04 Dual Inverter Gate
SN74AUC2G04YZPR
SN74AUC2G04 Dual Inverter Gate SN74AUC2G04YZPR
Dual Inverter Gate 6-DSBGA -40 to 85

Dual Inverter Gate 6-DSBGA -40 to 85

Buy Now Datasheet
Dual 2.7V BGA Logic IC - 705-SN74AUC2G04YZPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.7V BGA Logic IC
705-SN74AUC2G04YZPR
Dual 2.7V BGA Logic IC 705-SN74AUC2G04YZPR
Dual Inverter IC, 2.7V, CMOS, 3.1ns, BGA Product overview: SN74AUC2G04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G04YZPR can be used for catalog matching and distributor lookup.

Dual Inverter IC, 2.7V, CMOS, 3.1ns, BGA Product overview: SN74AUC2G04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G04YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G04YZPR - 1254045-SN74AUC2G04YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G04YZPR
1254045-SN74AUC2G04YZPR
Logic - Logic - Gates and Inverters - SN74AUC2G04YZPR 1254045-SN74AUC2G04YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1254045-SN74AUC2G04Y ZPR Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Categories: Integrated Circuits Supplier Device Package: 6-DSBGA, 6-WCSP (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 74AUC2G04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 2.7V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 1.5ns at 2.5V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254045-SN74AUC2G04YZPR
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Supplier Device Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 74AUC2G04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 2.7V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 1.5ns at 2.5V, 30pF

Buy Now
Gates and Inverters - 296-SN74AUC2G04YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC2G04YZPRCT-ND
Gates and Inverters 296-SN74AUC2G04YZPRCT-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC2G04YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC2G04YZPRTR-ND
Gates and Inverters 296-SN74AUC2G04YZPRTR-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC2G04YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC2G04YZPRDKR-ND
Gates and Inverters 296-SN74AUC2G04YZPRDKR-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G04YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G04YZPR
Logic - Gates and Inverters SN74AUC2G04YZPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G04YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G04YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G04YZPR
IC INVERTER 2CH 1-INP 6DSBGA

IC INVERTER 2CH 1-INP 6DSBGA

Supplier's Site
Gates and Inverters - SN74AUC2G04YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G04YZPR
Gates and Inverters SN74AUC2G04YZPR
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G04YZPR 705-SN74AUC2G04YZPR 1254045-SN74AUC2G04YZPR 296-SN74AUC2G04YZPRCT-ND SN74AUC2G04YZPR SN74AUC2G04YZPR SN74AUC2G04YZPR
Product Name SN74AUC2G04 Dual Inverter Gate Dual 2.7V BGA Logic IC Logic - Logic - Gates and Inverters - SN74AUC2G04YZPR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 5.4 ns 3.1 ns 1.5 ns 1.5 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details