Texas Instruments SN74AUC2G04 Dual Inverter Gate SN74AUC2G04DCKR

Description
Dual Inverter Gate 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Dual Inverter Gate 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G04 Dual Inverter Gate - SN74AUC2G04DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC2G04 Dual Inverter Gate
SN74AUC2G04DCKR
SN74AUC2G04 Dual Inverter Gate SN74AUC2G04DCKR
Dual Inverter Gate 6-SC70 -40 to 85

Dual Inverter Gate 6-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-16688-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16688-2-ND
Gates and Inverters 296-16688-2-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-16688-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16688-6-ND
Gates and Inverters 296-16688-6-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-16688-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16688-1-ND
Gates and Inverters 296-16688-1-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G04DCKR - 065341-SN74AUC2G04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G04DCKR
065341-SN74AUC2G04DCKR
Logic - Logic - Gates and Inverters - SN74AUC2G04DCKR 065341-SN74AUC2G04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 065341-SN74AUC2G04DC KR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.5ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065341-SN74AUC2G04DCKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.5ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G04DCKR
Dual 2.7V Logic IC 705-SN74AUC2G04DCKR
Dual Inverter Gate, 2-Bit, CMOS, SC Package, 2.7V Product overview: SN74AUC2G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G04DCKR can be used for catalog matching and distributor lookup.

Dual Inverter Gate, 2-Bit, CMOS, SC Package, 2.7V Product overview: SN74AUC2G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G04DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G04DCKR
Gates and Inverters SN74AUC2G04DCKR
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Logic, 74Auc2G, Inverter, Sc70-5; Logic Family / Base Number Texas Instruments - 26AJ9239 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 74Auc2G, Inverter, Sc70-5; Logic Family / Base Number Texas Instruments
26AJ9239
Logic, 74Auc2G, Inverter, Sc70-5; Logic Family / Base Number Texas Instruments 26AJ9239
LOGIC, 74AUC2G, INVERTER, SC70-5; Logic Family / Base Number:74AUC2G04; Logic Type:Inverter; Output Current:9mA; No. of Inputs:1; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

LOGIC, 74AUC2G, INVERTER, SC70-5; Logic Family / Base Number:74AUC2G04; Logic Type:Inverter; Output Current:9mA; No. of Inputs:1; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G04DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G04DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G04DCKR
IC INVERTER 2CH 1-INP SC70-6

IC INVERTER 2CH 1-INP SC70-6

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G04DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G04DCKR
Logic - Gates and Inverters SN74AUC2G04DCKR
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G04DCKR 296-16688-2-ND 065341-SN74AUC2G04DCKR 705-SN74AUC2G04DCKR SN74AUC2G04DCKR 26AJ9239 SN74AUC2G04DCKR SN74AUC2G04DCKR
Product Name SN74AUC2G04 Dual Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC2G04DCKR Dual 2.7V Logic IC Gates and Inverters Logic, 74Auc2G, Inverter, Sc70-5; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC
Propagation Delay 5.4 ns 1.5 ns 1.5 ns 3.1 ns
Operating Current 0.0100 mA 9 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details