Texas Instruments SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE SN74AUC2G02DCUR

Description
DUAL 2-INPUT POSITIVE-NOR GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-NOR GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE - SN74AUC2G02DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE
SN74AUC2G02DCUR
SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE SN74AUC2G02DCUR
DUAL 2-INPUT POSITIVE-NOR GATE 8-US8 -40 to 85

DUAL 2-INPUT POSITIVE-NOR GATE 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G02DCUR
Dual 2.7V Logic IC 705-SN74AUC2G02DCUR
DUAL 2-INPUT NOR GATE 2.7V CMOS VSSOP Product overview: SN74AUC2G02DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G02DCUR can be used for catalog matching and distributor lookup.

DUAL 2-INPUT NOR GATE 2.7V CMOS VSSOP Product overview: SN74AUC2G02DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G02DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC2G02DCUR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

NOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-18570-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18570-6-ND
Gates and Inverters 296-18570-6-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18570-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18570-2-ND
Gates and Inverters 296-18570-2-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18570-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18570-1-ND
Gates and Inverters 296-18570-1-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G02DCUR - 794957-SN74AUC2G02DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G02DCUR
794957-SN74AUC2G02DCUR
Logic - Logic - Gates and Inverters - SN74AUC2G02DCUR 794957-SN74AUC2G02DCUR
Manufacturer: Texas Instruments Win Source Part Number: 794957-SN74AUC2G02DC UR Series: 74AUC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF Logic Level - Low: 0 V ~ 0.7 V Logic Level - High: 1.7V Family Name: SN74AUC2G02 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74AUC2G02YEPR; SN74AUC2G02YZP; SN74AUC2G02YZPR; SN74AUC2G02DCTRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794957-SN74AUC2G02DCUR
Series: 74AUC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF
Logic Level - Low: 0 V ~ 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC2G02
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74AUC2G02YEPR; SN74AUC2G02YZP; SN74AUC2G02YZPR; SN74AUC2G02DCTRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74AUC2G02DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G02DCUR
Gates and Inverters SN74AUC2G02DCUR
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G02DCUR
Logic Gates SN74AUC2G02DCUR
Logic Gates DUAL2 Inpt Pos NOR Gate

Logic Gates DUAL2 Inpt Pos NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G02DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G02DCUR
Logic - Gates and Inverters SN74AUC2G02DCUR
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G02DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G02DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G02DCUR
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G02DCUR 705-SN74AUC2G02DCUR SN74AUC2G02DCUR 296-18570-6-ND 794957-SN74AUC2G02DCUR SN74AUC2G02DCUR SN74AUC2G02DCUR SN74AUC2G02DCUR SN74AUC2G02DCUR
Product Name SN74AUC2G02 DUAL 2-INPUT POSITIVE-NOR GATE Dual 2.7V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC2G02DCUR Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS CMOS
Propagation Delay 8 ns 1.9 ns 1.9 ns 1.9 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers