Texas Instruments SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00YZPR

Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-DSBGA -40 to 85
Request a Quote
Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC2G00 is a dual 2-input positive-NAND gate designed for low power consumption, operating optimally at 1.8 V with a maximum output drive of 8 mA. It supports a supply voltage range from 0.8 V to 2.7 V and is specifically optimized for 1.65 V to 1.95 V operation. The device features a fast propagation delay of 1.2 ns at 1.8 V and is capable of mixed-mode signal operation, making it suitable for various applications. It includes partial-power-down mode support through its I_off circuitry, which prevents backflow current when powered down. The SN74AUC2G00 is available in a NanoFree,Ñ¢ package, which utilizes the die as the package, contributing to a compact design. It also meets stringent ESD protection standards, exceeding 2000 V for the human body model. The operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The SN74AUC2G00 is a dual 2-input positive-NAND gate designed for low power consumption, operating optimally at 1.8 V with a maximum output drive of 8 mA. It supports a supply voltage range from 0.8 V to 2.7 V and is specifically optimized for 1.65 V to 1.95 V operation. The device features a fast propagation delay of 1.2 ns at 1.8 V and is capable of mixed-mode signal operation, making it suitable for various applications. It includes partial-power-down mode support through its I_off circuitry, which prevents backflow current when powered down. The SN74AUC2G00 is available in a NanoFree,Ñ¢ package, which utilizes the die as the package, contributing to a compact design. It also meets stringent ESD protection standards, exceeding 2000 V for the human body model. The operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE - SN74AUC2G00YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE
SN74AUC2G00YZPR
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00YZPR
DUAL 2-INPUT POSITIVE-NAND GATE 8-DSBGA -40 to 85

DUAL 2-INPUT POSITIVE-NAND GATE 8-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G00YZPR
Dual 2.7V Logic IC 705-SN74AUC2G00YZPR
Dual 2-Input NAND Gate, CMOS, 2.7V, 1.7ns, 8-DSBGA Product overview: SN74AUC2G00YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00YZPR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, CMOS, 2.7V, 1.7ns, 8-DSBGA Product overview: SN74AUC2G00YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18568-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18568-2-ND
Gates and Inverters 296-18568-2-ND
NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
 - SN74AUC2G00YZPR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUC Series, 2-Func, 2-Input, CMOS, PBGA8

NAND Gate, AUC Series, 2-Func, 2-Input, CMOS, PBGA8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094904-SN74AUC2G00YZPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094904-SN74AUC2G00YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094904-SN74AUC2G00YZPR
Win Source Part Number: 1094904-SN74AUC2G00Y ZPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74LVC2G38DC,125; 74LVC2G00DC,125; 74LVC2G38DP,125; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-18568-1,2156-SN 74AUC2G00YZPR,296-18 568-6,-SN74AUC2G00YZ PR-NDR,296-18568-1,- 296-18568-1-ND,296-1 8568-2,TEXTISSN74AUC 2G00YZPR Base Product Number: 74AUC2G00

Win Source Part Number: 1094904-SN74AUC2G00YZPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 74LVC2G38DC,125; 74LVC2G00DC,125; 74LVC2G38DP,125;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-18568-1,2156-SN74AUC2G00YZPR,296-18568-6,-SN74AUC2G00YZPR-NDR,296-18568-1,-296-18568-1-ND,296-18568-2,TEXTISSN74AUC2G00YZPR
Base Product Number: 74AUC2G00

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G00YZPR
Logic Gates SN74AUC2G00YZPR
Logic Gates DUAL2Inpt+NANDGt

Logic Gates DUAL2Inpt+NANDGt

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G00YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G00YZPR
Logic - Gates and Inverters SN74AUC2G00YZPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G00YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G00YZPR
Gates and Inverters SN74AUC2G00YZPR
NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G00YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G00YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G00YZPR
IC GATE NAND 2CH 2-INP 8DSBGA

IC GATE NAND 2CH 2-INP 8DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G00YZPR 705-SN74AUC2G00YZPR 296-18568-2-ND SN74AUC2G00YZPR 1094904-SN74AUC2G00YZPR SN74AUC2G00YZPR SN74AUC2G00YZPR SN74AUC2G00YZPR SN74AUC2G00YZPR
Product Name SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE Dual 2.7V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 8 ns 1.7 ns 1.7 ns 1.7 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers