Texas Instruments SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCURG4

Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE - SN74AUC2G00DCURG4 - Texas Instruments
Dallas, TX, United States
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE
SN74AUC2G00DCURG4
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCURG4
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85

DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G00DCURG4 - 794956-SN74AUC2G00DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G00DCURG4
794956-SN74AUC2G00DCURG4
Logic - Logic - Gates and Inverters - SN74AUC2G00DCURG4 794956-SN74AUC2G00DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 794956-SN74AUC2G00DC URG4 Series: 74AUC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Logic Level - Low: 0 V ~ 0.7 V Logic Level - High: 1.7V Family Name: SN74AUC2G00 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74AUC2G00DCUR; SN74AUC2G00YEAR; SN74AUC2G00YZAR; SN74AUC2G00YEPR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794956-SN74AUC2G00DCURG4
Series: 74AUC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Logic Level - Low: 0 V ~ 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC2G00
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74AUC2G00DCUR; SN74AUC2G00YEAR; SN74AUC2G00YZAR; SN74AUC2G00YEPR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74AUC2G00DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC2G00DCURG4-ND
Gates and Inverters SN74AUC2G00DCURG4-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2-Input NAND Gate, 74AUC Series, VSSOP-8, CMOS Product overview: SN74AUC2G00DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCURG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, 74AUC Series, VSSOP-8, CMOS Product overview: SN74AUC2G00DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC2G00DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G00DCURG4
Logic - Gates and Inverters SN74AUC2G00DCURG4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
IC GATE NAND 2CH 2-INP US8 - 815-SN74AUC2G00DCURG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 2CH 2-INP US8
815-SN74AUC2G00DCURG4
IC GATE NAND 2CH 2-INP US8 815-SN74AUC2G00DCURG4
IC GATE NAND 2CH 2-INP US8

IC GATE NAND 2CH 2-INP US8

Supplier's Site
Gates and Inverters - SN74AUC2G00DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G00DCURG4
Gates and Inverters SN74AUC2G00DCURG4
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G00DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G00DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G00DCURG4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G00DCURG4 794956-SN74AUC2G00DCURG4 SN74AUC2G00DCURG4-ND 705-SN74AUC2G00DCURG4 SN74AUC2G00DCURG4 815-SN74AUC2G00DCURG4 SN74AUC2G00DCURG4 SN74AUC2G00DCURG4
Product Name SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE Logic - Logic - Gates and Inverters - SN74AUC2G00DCURG4 Gates and Inverters Dual Logic IC Logic - Gates and Inverters IC GATE NAND 2CH 2-INP US8 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate NAND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 1.2V 0.8V ~ 2.7V
Logic Family AUC CMOS CMOS; CMOS
Propagation Delay 8 ns 1.7 ns 1.7 ns 1.7 ns 1.7 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details