Texas Instruments SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCURE4

Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE - SN74AUC2G00DCURE4 - Texas Instruments
Dallas, TX, United States
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE
SN74AUC2G00DCURE4
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCURE4
DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85

DUAL 2-INPUT POSITIVE-NAND GATE 8-US8 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257930-SN74AUC2G00DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257930-SN74AUC2G00DCURE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257930-SN74AUC2G00DCURE4
Win Source Part Number: 1257930-SN74AUC2G00D CURE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AUC2 Product Status: Obsolete

Win Source Part Number: 1257930-SN74AUC2G00DCURE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AUC2
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74AUC2G00DCURE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC2G00DCURE4-ND
Gates and Inverters SN74AUC2G00DCURE4-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G00DCURE4
Dual 2.7V Logic IC 705-SN74AUC2G00DCURE4
DUAL 2-INPUT NAND GATE, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G00DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCURE 4 can be used for catalog matching and distributor lookup.

DUAL 2-INPUT NAND GATE, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G00DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G00DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G00DCURE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G00DCURE4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74AUC2G00DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G00DCURE4
Gates and Inverters SN74AUC2G00DCURE4
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G00DCURE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G00DCURE4
Logic - Gates and Inverters SN74AUC2G00DCURE4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G00DCURE4 1257930-SN74AUC2G00DCURE4 SN74AUC2G00DCURE4-ND 705-SN74AUC2G00DCURE4 SN74AUC2G00DCURE4 SN74AUC2G00DCURE4 SN74AUC2G00DCURE4
Product Name SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Dual 2.7V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC
Propagation Delay 8 ns 1.7 ns 1.7 ns 1.7 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; Surface Mount
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers