Texas Instruments SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCTRE4

Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE - SN74AUC2G00DCTRE4 - Texas Instruments
Dallas, TX, United States
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE
SN74AUC2G00DCTRE4
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCTRE4
DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85

DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G00DCTRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G00DCTRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G00DCTRE4
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74AUC2G00DCTRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G00DCTRE4
Gates and Inverters SN74AUC2G00DCTRE4
NAND Gate IC 2 Channel SM8 (SSOP)

NAND Gate IC 2 Channel SM8 (SSOP)

Buy Now Datasheet
Gates and Inverters - SN74AUC2G00DCTRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G00DCTRE4
Gates and Inverters SN74AUC2G00DCTRE4
NAND Gate IC 2 Channel SM8 (SSOP)

NAND Gate IC 2 Channel SM8 (SSOP)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G00DCTRE4 SN74AUC2G00DCTRE4 SN74AUC2G00DCTRE4
Product Name SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND; NAND Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers