Texas Instruments SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCTR

Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE - SN74AUC2G00DCTR - Texas Instruments
Dallas, TX, United States
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE
SN74AUC2G00DCTR
SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE SN74AUC2G00DCTR
DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85

DUAL 2-INPUT POSITIVE-NAND GATE 8-SM8 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G00DCTR - 1099493-SN74AUC2G00DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G00DCTR
1099493-SN74AUC2G00DCTR
Logic - Logic - Gates and Inverters - SN74AUC2G00DCTR 1099493-SN74AUC2G00DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1099493-SN74AUC2G00D CTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099493-SN74AUC2G00DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18565-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18565-1-ND
Gates and Inverters 296-18565-1-ND
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-18565-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18565-2-ND
Gates and Inverters 296-18565-2-ND
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V SSOP Logic IC
705-SN74AUC2G00DCTR
Dual 2.7V SSOP Logic IC 705-SN74AUC2G00DCTR
Dual 2-Input NAND Gate IC, CMOS, 2.7V, SSOP Product overview: SN74AUC2G00DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCTR can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate IC, CMOS, 2.7V, SSOP Product overview: SN74AUC2G00DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G00DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC2G00DCTR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G00DCTR
Logic Gates SN74AUC2G00DCTR
Logic Gates DUAL 2-INPUT Pos- NAND GATE

Logic Gates DUAL 2-INPUT Pos- NAND GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G00DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G00DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G00DCTR
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G00DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G00DCTR
Logic - Gates and Inverters SN74AUC2G00DCTR
IC GATE NAND 2CH 2-INP SM8

IC GATE NAND 2CH 2-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G00DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G00DCTR
Gates and Inverters SN74AUC2G00DCTR
NAND Gate IC 2 Channel SM8

NAND Gate IC 2 Channel SM8

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G00DCTR 1099493-SN74AUC2G00DCTR 296-18565-1-ND 705-SN74AUC2G00DCTR SN74AUC2G00DCTR SN74AUC2G00DCTR SN74AUC2G00DCTR SN74AUC2G00DCTR SN74AUC2G00DCTR
Product Name SN74AUC2G00 DUAL 2-INPUT POSITIVE-NAND GATE Logic - Logic - Gates and Inverters - SN74AUC2G00DCTR Gates and Inverters Dual 2.7V SSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 8 ns 1.7 ns 1.7 ns 1.7 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142DC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details