Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC245RGYR SN74AUC245RGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065339-SN74AUC245RGY R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065339-SN74AUC245RGY R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC245RGYR - 065339-SN74AUC245RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC245RGYR
065339-SN74AUC245RGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC245RGYR 065339-SN74AUC245RGYR
Manufacturer: Texas Instruments Win Source Part Number: 065339-SN74AUC245RGY R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065339-SN74AUC245RGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUC245RGYR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AUC Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20

Bus Transceiver, AUC Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUC245RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AUC245RGYR
Buffers, Drivers, Receivers, Transceivers SN74AUC245RGYR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now
IC BUS TRANSCEIVER 8BIT 20QFN - 815-SN74AUC245RGYR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20QFN
815-SN74AUC245RGYR
IC BUS TRANSCEIVER 8BIT 20QFN 815-SN74AUC245RGYR
IC BUS TRANSCEIVER 8BIT 20QFN

IC BUS TRANSCEIVER 8BIT 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 065339-SN74AUC245RGYR SN74AUC245RGYR SN74AUC245RGYR 815-SN74AUC245RGYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC245RGYR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCEIVER 8BIT 20QFN
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-VFQFN Exposed Pad Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details