Win Source Part Number: 1257954-SN74AUC1GU04
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-14019-1,2156-SN
Base Product Number: SN74AUC1
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
IC AUC SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5, Gate Product overview: SN74AUC1GU04YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1GU04YEAR
IC INVERTER 1CH 1-INP 5DSBGA
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
IC INVERTER 1CH 1-INP 5DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257954-SN74AUC1GU04YEAR | 296-14019-2-ND | 705-SN74AUC1GU04YEAR | SN74AUC1GU04YEAR | SN74AUC1GU04YEAR | SN74AUC1GU04YEAR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 2.7V | 0.8V ~ 2.7V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 2.1 ns | 2.1 ns | 2.1 ns | |||
| Low Level Output Current (Sink) | 9 mA | 9 mA | 9 mA |