Texas Instruments SN74AUC1G86 Single 2-Input Exclusive-OR Gate SN74AUC1G86YZPR

Description
Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G86 Single 2-Input Exclusive-OR Gate - SN74AUC1G86YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC1G86 Single 2-Input Exclusive-OR Gate
SN74AUC1G86YZPR
SN74AUC1G86 Single 2-Input Exclusive-OR Gate SN74AUC1G86YZPR
Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85

Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257960-SN74AUC1G86YZPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257960-SN74AUC1G86YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257960-SN74AUC1G86YZPR
Win Source Part Number: 1257960-SN74AUC1G86Y ZPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-18564-1,296-SN7 4AUC1G86YZPRCT,TEXTI SSN74AUC1G86YZPR,296 -SN74AUC1G86YZPRDKR, 2156-SN74AUC1G86YZPR ,296-18564-1,-SN74AU C1G86YZPRR,296-18564 -2,296-18564-2,296-S N74AUC1G86YZPRTR,296 -18564-1,-296-18564- 1 Base Product Number: 74AUC1G86

Win Source Part Number: 1257960-SN74AUC1G86YZPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-18564-1,296-SN74AUC1G86YZPRCT,TEXTISSN74AUC1G86YZPR,296-SN74AUC1G86YZPRDKR,2156-SN74AUC1G86YZPR,296-18564-1,-SN74AUC1G86YZPRR,296-18564-2,296-18564-2,296-SN74AUC1G86YZPRTR,296-18564-1,-296-18564-1
Base Product Number: 74AUC1G86

Buy Now Datasheet
 - SN74AUC1G86YZPR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUC Series, 1-Func, 1-Input, CMOS, PBGA5

XOR Gate, AUC Series, 1-Func, 1-Input, CMOS, PBGA5

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUC1G86YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G86YZPRTR-ND
Gates and Inverters 296-SN74AUC1G86YZPRTR-ND
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G86YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G86YZPRCT-ND
Gates and Inverters 296-SN74AUC1G86YZPRCT-ND
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G86YZPR
2.7V Logic IC 705-SN74AUC1G86YZPR
1-Bit 2-Input XOR Gate, CMOS, 2.7V, 85°C, Tape & Reel Product overview: SN74AUC1G86YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86YZPR can be used for catalog matching and distributor lookup.

1-Bit 2-Input XOR Gate, CMOS, 2.7V, 85°C, Tape & Reel Product overview: SN74AUC1G86YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G86YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G86YZPR
Gates and Inverters SN74AUC1G86YZPR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G86YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G86YZPR
Gates and Inverters SN74AUC1G86YZPR
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now
Logic - Gates and Inverters - SN74AUC1G86YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G86YZPR
Logic - Gates and Inverters SN74AUC1G86YZPR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G86YZPR
Logic Gates SN74AUC1G86YZPR
Logic Gates Sngl2InptExclusiveGt

Logic Gates Sngl2InptExclusiveGt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G86YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G86YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G86YZPR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G86YZPR 1257960-SN74AUC1G86YZPR SN74AUC1G86YZPR 296-SN74AUC1G86YZPRTR-ND 705-SN74AUC1G86YZPR SN74AUC1G86YZPR SN74AUC1G86YZPR SN74AUC1G86YZPR SN74AUC1G86YZPR SN74AUC1G86YZPR
Product Name SN74AUC1G86 Single 2-Input Exclusive-OR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 2.7V Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR; XOR XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 5.5 ns 2 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers