Texas Instruments SN74AUC1G86 Single 2-Input Exclusive-OR Gate SN74AUC1G86DCKR

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G86 Single 2-Input Exclusive-OR Gate - SN74AUC1G86DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1G86 Single 2-Input Exclusive-OR Gate
SN74AUC1G86DCKR
SN74AUC1G86 Single 2-Input Exclusive-OR Gate SN74AUC1G86DCKR
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
 - SN74AUC1G86DCKR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUC Series, 1-Func, 1-Input, CMOS, PDSO5

XOR Gate, AUC Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G86DCKR
2.7V Logic IC 705-SN74AUC1G86DCKR
XOR Gate IC, 2-Input, 2.7V, CMOS, SC Package Product overview: SN74AUC1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86DCKR can be used for catalog matching and distributor lookup.

XOR Gate IC, 2-Input, 2.7V, CMOS, SC Package Product overview: SN74AUC1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G86DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-15433-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15433-2-ND
Gates and Inverters 296-15433-2-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-15433-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15433-1-ND
Gates and Inverters 296-15433-1-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-15433-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15433-6-ND
Gates and Inverters 296-15433-6-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G86DCKR - 065337-SN74AUC1G86DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G86DCKR
065337-SN74AUC1G86DCKR
Logic - Logic - Gates and Inverters - SN74AUC1G86DCKR 065337-SN74AUC1G86DCKR
Manufacturer: Texas Instruments Win Source Part Number: 065337-SN74AUC1G86DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065337-SN74AUC1G86DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9238 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9238
Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9238
XOR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AUC1G86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

XOR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:74AUC1G86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AUC1G86DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G86DCKR
Gates and Inverters SN74AUC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G86DCKR
Logic Gates SN74AUC1G86DCKR
Logic Gates Single 2-Input Excl- OR Gate

Logic Gates Single 2-Input Excl- OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G86DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G86DCKR
Logic - Gates and Inverters SN74AUC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G86DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G86DCKR
Gates and Inverters SN74AUC1G86DCKR
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G86DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G86DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G86DCKR SN74AUC1G86DCKR 705-SN74AUC1G86DCKR 296-15433-2-ND 065337-SN74AUC1G86DCKR 26AJ9238 SN74AUC1G86DCKR SN74AUC1G86DCKR SN74AUC1G86DCKR SN74AUC1G86DCKR SN74AUC1G86DCKR
Product Name SN74AUC1G86 Single 2-Input Exclusive-OR Gate 2.7V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC1G86DCKR Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; XOR XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR Gate XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 5.5 ns 2 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers