Texas Instruments SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32YZPR

Description
Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G32 Single 2-Input Positive-OR Gate - SN74AUC1G32YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC1G32 Single 2-Input Positive-OR Gate
SN74AUC1G32YZPR
SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32YZPR
Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85

Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G32YZPR - 065332-SN74AUC1G32YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G32YZPR
065332-SN74AUC1G32YZPR
Logic - Logic - Gates and Inverters - SN74AUC1G32YZPR 065332-SN74AUC1G32YZPR
Manufacturer: Texas Instruments Win Source Part Number: 065332-SN74AUC1G32YZ PR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065332-SN74AUC1G32YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G32YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G32YZPRCT-ND
Gates and Inverters 296-SN74AUC1G32YZPRCT-ND
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G32YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G32YZPRDKR-ND
Gates and Inverters 296-SN74AUC1G32YZPRDKR-ND
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G32YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G32YZPRTR-ND
Gates and Inverters 296-SN74AUC1G32YZPRTR-ND
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
 - SN74AUC1G32YZPR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUC Series, 1-Func, 2-Input, CMOS

OR Gate, AUC Series, 1-Func, 2-Input, CMOS

Supplier's Site Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G32YZPR
2.7V Logic IC 705-SN74AUC1G32YZPR
1G32 2-Input OR Gate, CMOS, 2.7V, 85C, 2.1ns PD, Tape & Reel Product overview: SN74AUC1G32YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32YZPR can be used for catalog matching and distributor lookup.

1G32 2-Input OR Gate, CMOS, 2.7V, 85C, 2.1ns PD, Tape & Reel Product overview: SN74AUC1G32YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G32YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G32YZPR
Gates and Inverters SN74AUC1G32YZPR
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G32YZPR
Logic Gates SN74AUC1G32YZPR
Logic Gates Sngl2Inpt+ORGt

Logic Gates Sngl2Inpt+ORGt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G32YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G32YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G32YZPR
IC GATE OR 1CH 2-INP 5DSBGA

IC GATE OR 1CH 2-INP 5DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74AUC1G32YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G32YZPR
Logic - Gates and Inverters SN74AUC1G32YZPR
IC GATE OR 1CH 2-INP 5DSBGA

IC GATE OR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G32YZPR 065332-SN74AUC1G32YZPR 296-SN74AUC1G32YZPRCT-ND SN74AUC1G32YZPR 705-SN74AUC1G32YZPR SN74AUC1G32YZPR SN74AUC1G32YZPR SN74AUC1G32YZPR SN74AUC1G32YZPR
Product Name SN74AUC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AUC1G32YZPR Gates and Inverters 2.7V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR; OR Gate OR NOT; OR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 4.8 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS132F - 162930-54LS132F - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H51DM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers