Texas Instruments SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DCKRG4

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G32 Single 2-Input Positive-OR Gate - SN74AUC1G32DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G32 Single 2-Input Positive-OR Gate
SN74AUC1G32DCKRG4
SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DCKRG4
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G32DCKRG4 - 211917-SN74AUC1G32DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G32DCKRG4
211917-SN74AUC1G32DCKRG4
Logic - Logic - Gates and Inverters - SN74AUC1G32DCKRG4 211917-SN74AUC1G32DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 211917-SN74AUC1G32DC KRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211917-SN74AUC1G32DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2.7V Logic IC - 705-SN74AUC1G32DCKRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2-Input OR Gate, CMOS, 2.7V, SC-70, 2.1ns Product overview: SN74AUC1G32DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DCKRG 4 can be used for catalog matching and distributor lookup.

2-Input OR Gate, CMOS, 2.7V, SC-70, 2.1ns Product overview: SN74AUC1G32DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G32DCKRG4 211917-SN74AUC1G32DCKRG4 705-SN74AUC1G32DCKRG4
Product Name SN74AUC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AUC1G32DCKRG4 2.7V Logic IC
Gate Type OR NOT; OR; OR Gate OR; OR GATE
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 2.7V
Logic Family AUC
Propagation Delay 4.8 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details