Texas Instruments SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DBVRG4

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G32 Single 2-Input Positive-OR Gate - SN74AUC1G32DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G32 Single 2-Input Positive-OR Gate
SN74AUC1G32DBVRG4
SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DBVRG4
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74AUC1G32DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC1G32DBVRG4-ND
Gates and Inverters SN74AUC1G32DBVRG4-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.7V SOT-23 Logic IC
705-SN74AUC1G32DBVRG4
2.7V SOT-23 Logic IC 705-SN74AUC1G32DBVRG4
2-Input OR Gate, 2.7V, SOT-23-5, CMOS, 2.1ns Product overview: SN74AUC1G32DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DBVRG 4 can be used for catalog matching and distributor lookup.

2-Input OR Gate, 2.7V, SOT-23-5, CMOS, 2.1ns Product overview: SN74AUC1G32DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257935-SN74AUC1G32DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257935-SN74AUC1G32DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257935-SN74AUC1G32DBVRG4
Win Source Part Number: 1257935-SN74AUC1G32D BVRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUC1G32

Win Source Part Number: 1257935-SN74AUC1G32DBVRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUC1G32

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates SNGL 2Input Pos OR Gate

Logic Gates SNGL 2Input Pos OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G32DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G32DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G32DBVRG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74AUC1G32DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G32DBVRG4
Logic - Gates and Inverters SN74AUC1G32DBVRG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G32DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G32DBVRG4
Gates and Inverters SN74AUC1G32DBVRG4
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G32DBVRG4 SN74AUC1G32DBVRG4-ND 705-SN74AUC1G32DBVRG4 1257935-SN74AUC1G32DBVRG4 SN74AUC1G32DBVRG4 SN74AUC1G32DBVRG4 SN74AUC1G32DBVRG4 SN74AUC1G32DBVRG4
Product Name SN74AUC1G32 Single 2-Input Positive-OR Gate Gates and Inverters 2.7V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 4.8 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers