Texas Instruments SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DBVR

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G32 Single 2-Input Positive-OR Gate - SN74AUC1G32DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC1G32 Single 2-Input Positive-OR Gate
SN74AUC1G32DBVR
SN74AUC1G32 Single 2-Input Positive-OR Gate SN74AUC1G32DBVR
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-12655-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12655-2-ND
Gates and Inverters 296-12655-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-12655-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12655-1-ND
Gates and Inverters 296-12655-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-12655-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12655-6-ND
Gates and Inverters 296-12655-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G32DBVR - 1099481-SN74AUC1G32DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G32DBVR
1099481-SN74AUC1G32DBVR
Logic - Logic - Gates and Inverters - SN74AUC1G32DBVR 1099481-SN74AUC1G32DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1099481-SN74AUC1G32D BVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1099481-SN74AUC1G32DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AUC1G32DBVR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2.7V SOT-23 Logic IC
705-SN74AUC1G32DBVR
2.7V SOT-23 Logic IC 705-SN74AUC1G32DBVR
2-Input OR Gate, CMOS, SOT-23-5, 2.7V Product overview: SN74AUC1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DBVR can be used for catalog matching and distributor lookup.

2-Input OR Gate, CMOS, SOT-23-5, 2.7V Product overview: SN74AUC1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G32DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G32DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G32DBVR
Gates and Inverters SN74AUC1G32DBVR
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G32DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G32DBVR
Logic - Gates and Inverters SN74AUC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G32DBVR
Logic Gates SN74AUC1G32DBVR
Logic Gates Single 2-Input Pos.

Logic Gates Single 2-Input Pos.

Buy Now Datasheet
Gates and Inverters - SN74AUC1G32DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G32DBVR
Gates and Inverters SN74AUC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G32DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G32DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G32DBVR 296-12655-2-ND 1099481-SN74AUC1G32DBVR SN74AUC1G32DBVR 705-SN74AUC1G32DBVR SN74AUC1G32DBVR SN74AUC1G32DBVR SN74AUC1G32DBVR SN74AUC1G32DBVR SN74AUC1G32DBVR
Product Name SN74AUC1G32 Single 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC1G32DBVR 2.7V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 4.8 ns 2.1 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Logic IC - 705-54LS10DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers