Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AUC1G19DRLR

Description
Decoder/Demultiplexe r 1 x 1:2 SOT-5X3
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 1:2 SOT-5X3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-18711-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18711-2-ND
Signal Switches, Multiplexers, Decoders 296-18711-2-ND
Decoder/Demultiplexe r 1 x 1:2 SOT-5X3

Decoder/Demultiplexer 1 x 1:2 SOT-5X3

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DRLR - 065327-SN74AUC1G19DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DRLR
065327-SN74AUC1G19DRLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DRLR 065327-SN74AUC1G19DRLR
Manufacturer: Texas Instruments Win Source Part Number: 065327-SN74AUC1G19DR LR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 9mA, 9mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SOT Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065327-SN74AUC1G19DRLR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 9mA, 9mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SOT
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V Analog Switch and Multiplexer IC
743-SN74AUC1G19DRLR
2.7V Analog Switch and Multiplexer IC 743-SN74AUC1G19DRLR
1-of-2 Demultiplexer, 2.7V, SOT-553-6, CMOS, 2ns Product overview: SN74AUC1G19DRLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AUC1G19DRLR can be used for catalog matching and distributor lookup.

1-of-2 Demultiplexer, 2.7V, SOT-553-6, CMOS, 2ns Product overview: SN74AUC1G19DRLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AUC1G19DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AUC1G19DRLR
Logic - Signal Switches, Multiplexers, Decoders SN74AUC1G19DRLR
IC DECODER/DEMUX 1 X 1:2 6SOT

IC DECODER/DEMUX 1 X 1:2 6SOT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-18711-2-ND 065327-SN74AUC1G19DRLR 743-SN74AUC1G19DRLR SN74AUC1G19DRLR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DRLR 2.7V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Analog Switch and Multiplexer IC - 743-74HCT138BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1905534P - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers