Texas Instruments CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers CD4028BPW

Description
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPW - Texas Instruments
Dallas, TX, United States
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers
CD4028BPW
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers CD4028BPW
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-TSSOP -55 to 125

CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-TSSOP -55 to 125

Buy Now Datasheet
 - 8096194P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder Demultiplexing Capability = 4-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder
Demultiplexing Capability = 4-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8096194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder Demultiplexing Capability = 4-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder
Demultiplexing Capability = 4-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
 - 1450512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder Demultiplexing Capability = 4-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder
Demultiplexing Capability = 4-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
 - CD4028BPW - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - CD4028BPW - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD4028BPW
Signal Switches, Multiplexers, Decoders CD4028BPW
IC DECODER 1 X 4:10 16TSSOP

IC DECODER 1 X 4:10 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4028BPW 8096194P CD4028BPW CD4028BPW
Product Name CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers Signal Switches, Multiplexers, Decoders
Function Decoder Decoder Decoder Decoder
Input Lines 4 4 1
Output Lines 10 10
Supply Voltage 3V; 18 3V ~ 18V
Package Type PDIP,SO,SOIC,TSSOP TSSOP SOP; SSOP; TSSOP; TSSOP16 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoder/Demultiplexers - CD54HC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD54HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD54HC4514F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details