Texas Instruments Logic - Logic - Gates and Inverters - SN74AUC1G17DRLRG4 SN74AUC1G17DRLRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094903-SN74AUC1G17D RLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Number of Channels: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -9 mA Number of Outputs: 1 Low Level Output Current: 9 mA Quiescent Current: 10 µA Propagation Delay: 2.5 ns Categories: Logic - Gates and Inverters Case / Package: SOT Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 800 mV Turn-On Delay Time: 3.9 ns Logic Function: Buffer, Schmitt Trigger Number of Input Lines: 1 Number of Output Lines: 1
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094903-SN74AUC1G17D RLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Number of Channels: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -9 mA Number of Outputs: 1 Low Level Output Current: 9 mA Quiescent Current: 10 µA Propagation Delay: 2.5 ns Categories: Logic - Gates and Inverters Case / Package: SOT Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 800 mV Turn-On Delay Time: 3.9 ns Logic Function: Buffer, Schmitt Trigger Number of Input Lines: 1 Number of Output Lines: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUC1G17DRLRG4 - 1094903-SN74AUC1G17DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G17DRLRG4
1094903-SN74AUC1G17DRLRG4
Logic - Logic - Gates and Inverters - SN74AUC1G17DRLRG4 1094903-SN74AUC1G17DRLRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094903-SN74AUC1G17D RLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Number of Channels: 1 Number of Pins: 5 Number of Gates: 1 High Level Output Current: -9 mA Number of Outputs: 1 Low Level Output Current: 9 mA Quiescent Current: 10 µA Propagation Delay: 2.5 ns Categories: Logic - Gates and Inverters Case / Package: SOT Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 800 mV Turn-On Delay Time: 3.9 ns Logic Function: Buffer, Schmitt Trigger Number of Input Lines: 1 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094903-SN74AUC1G17DRLRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 1
Number of Elements: 1
Number of Bits per Element: 1
Number of Channels: 1
Number of Pins: 5
Number of Gates: 1
High Level Output Current: -9 mA
Number of Outputs: 1
Low Level Output Current: 9 mA
Quiescent Current: 10 µA
Propagation Delay: 2.5 ns
Categories: Logic - Gates and Inverters
Case / Package: SOT
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 800 mV
Turn-On Delay Time: 3.9 ns
Logic Function: Buffer, Schmitt Trigger
Number of Input Lines: 1
Number of Output Lines: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1094903-SN74AUC1G17DRLRG4
Product Name Logic - Logic - Gates and Inverters - SN74AUC1G17DRLRG4
Gate Type NOT
Inputs 1
Propagation Delay 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details