Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G17DCKR

Description
IC BUFFER NON-INVERT 2.7V SC70-5
Description
IC BUFFER NON-INVERT 2.7V SC70-5
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC1G17DCKR is a single Schmitt-trigger buffer designed for operation at supply voltages ranging from 0.8 V to 2.7 V, with optimal performance at 1.8 V. It features a maximum propagation delay of 2.4 ns at 1.8 V and consumes low power, with a maximum supply current of 10 µA. The device is I/O tolerant up to 3.6 V, allowing for mixed-mode signal operation. It includes ESD protection exceeding 2000 V for the Human Body Model and is available in a compact SC70 package, making it suitable for space-constrained applications. The buffer supports partial power-down modes and back drive protection, enhancing its versatility in various electronic designs. Applications include portable audio devices, embedded systems, and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The SN74AUC1G17DCKR is a single Schmitt-trigger buffer designed for operation at supply voltages ranging from 0.8 V to 2.7 V, with optimal performance at 1.8 V. It features a maximum propagation delay of 2.4 ns at 1.8 V and consumes low power, with a maximum supply current of 10 µA. The device is I/O tolerant up to 3.6 V, allowing for mixed-mode signal operation. It includes ESD protection exceeding 2000 V for the Human Body Model and is available in a compact SC70 package, making it suitable for space-constrained applications. The buffer supports partial power-down modes and back drive protection, enhancing its versatility in various electronic designs. Applications include portable audio devices, embedded systems, and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G17DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC1G17DCKR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G17DCKR
IC BUFFER NON-INVERT 2.7V SC70-5

IC BUFFER NON-INVERT 2.7V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUC1G17DCKR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 2312-QPG7015MSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details