Texas Instruments Logic - Logic - Gates and Inverters - SN74AUC1G14MDBVR SN74AUC1G14MDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 734568-SN74AUC1G14MD BVR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOT-5 Reference Date Code: 0231+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734568-SN74AUC1G14MD BVR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOT-5 Reference Date Code: 0231+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUC1G14MDBVR - 734568-SN74AUC1G14MDBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G14MDBVR
734568-SN74AUC1G14MDBVR
Logic - Logic - Gates and Inverters - SN74AUC1G14MDBVR 734568-SN74AUC1G14MDBVR
Manufacturer: Texas Instruments Win Source Part Number: 734568-SN74AUC1G14MD BVR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOT-5 Reference Date Code: 0231+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 734568-SN74AUC1G14MDBVR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOT-5
Reference Date Code: 0231+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Product overview: SN74AUC1G14MDBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G14MDBVR can be used for catalog matching and distributor lookup.

Product overview: SN74AUC1G14MDBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G14MDBVR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 734568-SN74AUC1G14MDBVR 705-SN74AUC1G14MDBVR
Product Name Logic - Logic - Gates and Inverters - SN74AUC1G14MDBVR Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details