Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 065324-SN74AUC1G14DC
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.5ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.22 V to 0.58 V
Logic Level - High: 0.5 V to 1.56 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Schmitt-Trigger Inverter, 1-Bit, CMOS, 2.7V, SC Package Product overview: SN74AUC1G14DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G14DCKR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1IN SC70-5
IC INVERT SCHMITT 1CH 1IN SC70
Inverter IC 1 Channel Schmitt Trigger SC-70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-13172-1-ND | 065324-SN74AUC1G14DCKR | 705-SN74AUC1G14DCKR | SN74AUC1G14DCKR | SN74AUC1G14DCKR | SN74AUC1G14DCKR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUC1G14DCKR | 2.7V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8V ~ 2.7V | 0.8 V ~ 2.7 V | 2.7V | 0.5V ~ 1.56V (Low), 0.22V ~ 0.58V (High) | 0.8V ~ 2.7V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 2.5 ns | 2.5 ns | 2.5 ns |