Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G125YZAR

Description
IC BUFFER NON-INVERT 2.7V 5DSBGA
Datasheet
Description
IC BUFFER NON-INVERT 2.7V 5DSBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G125YZAR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC1G125YZAR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G125YZAR
IC BUFFER NON-INVERT 2.7V 5DSBGA

IC BUFFER NON-INVERT 2.7V 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AUC1G125YZAR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Amplifiers - AGB3301RS24Q1 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology General Purpose
Supply Voltage Other; 5V ~ 9V
Package Type TO-243AA
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details