Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G07DCKRG4 SN74AUC1G07DCKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254027-SN74AUC1G07D CKRG4 Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74AUC1G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): SN74AUC1G07YZPR; SN74AUC1G07YEAR; SN74AUC1G07YEPR; Introduction Date: January 01, 2012 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254027-SN74AUC1G07D CKRG4 Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74AUC1G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): SN74AUC1G07YZPR; SN74AUC1G07YEAR; SN74AUC1G07YEPR; Introduction Date: January 01, 2012 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G07DCKRG4 - 1254027-SN74AUC1G07DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G07DCKRG4
1254027-SN74AUC1G07DCKRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G07DCKRG4 1254027-SN74AUC1G07DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254027-SN74AUC1G07D CKRG4 Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74AUC1G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): SN74AUC1G07YZPR; SN74AUC1G07YEAR; SN74AUC1G07YEPR; Introduction Date: January 01, 2012 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254027-SN74AUC1G07DCKRG4
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AUC1G07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): SN74AUC1G07YZPR; SN74AUC1G07YEAR; SN74AUC1G07YEPR;
Introduction Date: January 01, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254027-SN74AUC1G07DCKRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G07DCKRG4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details