Single Buffer/Driver With Open-Drain Output 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC1G07DCKR |
| Product Name | SN74AUC1G07 Single Buffer/Driver With Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Propagation Delay | 4.7 ns |