Texas Instruments SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output SN74AUC1G06YZPR

Description
Single Inverter Buffer/Driver with Open-Drain Output 5-DSBGA -40 to 85
Request a Quote
Description
Single Inverter Buffer/Driver with Open-Drain Output 5-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single inverter buffer/driver with open-drain output, designed for 1.65-V to 1.95-V operation, available in a 5-pin DSBGA (YZP) package measuring 1.02 mm in height, operating over a free-air temperature range of -40°C to 85°C, with a maximum supply voltage of 2.7 V, output drive of 8 mA at 1.65 V, and propagation delay of 2.5 ns at 1.8 V.

Datasheet Summary
Powered by GS/AI

Single inverter buffer/driver with open-drain output, designed for 1.65-V to 1.95-V operation, available in a 5-pin DSBGA (YZP) package measuring 1.02 mm in height, operating over a free-air temperature range of -40°C to 85°C, with a maximum supply voltage of 2.7 V, output drive of 8 mA at 1.65 V, and propagation delay of 2.5 ns at 1.8 V.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output - SN74AUC1G06YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output
SN74AUC1G06YZPR
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output SN74AUC1G06YZPR
Single Inverter Buffer/Driver with Open-Drain Output 5-DSBGA -40 to 85

Single Inverter Buffer/Driver with Open-Drain Output 5-DSBGA -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G06YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G06YZPRTR-ND
Gates and Inverters 296-SN74AUC1G06YZPRTR-ND
Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Single Inverter Buffer/Driver with Open-Drain Output 5-DSBGA -40 to 85 Product overview: SN74AUC1G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G06YZPR can be used for catalog matching and distributor lookup.

Single Inverter Buffer/Driver with Open-Drain Output 5-DSBGA -40 to 85 Product overview: SN74AUC1G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G06YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257965-SN74AUC1G06YZPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257965-SN74AUC1G06YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257965-SN74AUC1G06YZPR
Win Source Part Number: 1257965-SN74AUC1G06Y ZPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Features: Open Drain Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 9mA Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUC1G06YZPRC T,296-18548-2,296-18 548-1,TEXTISSN74AUC1 G06YZPR,-SN74AUC1G06 YZPRR,296-18548-1,29 6-SN74AUC1G06YZPRTR, -296-18548-1,-296-18 548-1,296-SN74AUC1G0 6YZPRDKR,2156-SN74AU C1G06YZPR,296-18548- 2 Base Product Number: 74AUC1G06

Win Source Part Number: 1257965-SN74AUC1G06YZPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 9mA
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUC1G06YZPRCT,296-18548-2,296-18548-1,TEXTISSN74AUC1G06YZPR,-SN74AUC1G06YZPRR,296-18548-1,296-SN74AUC1G06YZPRTR,-296-18548-1,-296-18548-1,296-SN74AUC1G06YZPRDKR,2156-SN74AUC1G06YZPR,296-18548-2
Base Product Number: 74AUC1G06

Buy Now Datasheet
Gates and Inverters - SN74AUC1G06YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G06YZPR
Gates and Inverters SN74AUC1G06YZPR
Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G06YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G06YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G06YZPR
IC INVERTER 1CH 1-INP 5DSBGA

IC INVERTER 1CH 1-INP 5DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74AUC1G06YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G06YZPR
Logic - Gates and Inverters SN74AUC1G06YZPR
IC INVERTER OD 1CH 1-INP 5DSBGA

IC INVERTER OD 1CH 1-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G06YZPR 296-SN74AUC1G06YZPRTR-ND 705-SN74AUC1G06YZPR 1257965-SN74AUC1G06YZPR SN74AUC1G06YZPR SN74AUC1G06YZPR SN74AUC1G06YZPR
Product Name SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC
Propagation Delay 5 ns 1.8 ns 1.8 ns 1.8 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers