Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
IC INVERTER 1CH 1-INP 5DSBGA
IC INVERTER OD 1CH 1-INP 5DSBGA
Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-15423-2-ND | SN74AUC1G06YEAR | SN74AUC1G06YEAR | SN74AUC1G06YEAR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | ||
| Propagation Delay | 1.8 ns |