Single Inverter Buffer/Driver with Open-Drain Output 5-SC70 -40 to 85
1-Bit Inverter Buffer/Driver, Open-Drain, CMOS, SC-70 Product overview: SN74AUC1G06DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G06DCKR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain SC-70-5
Inverter IC 1 Channel Open Drain SC-70-5
IC INVERTER 1CH 1-INP SC70-5
IC INVERTER OD 1CH 1-INP SC70-5
Inverter IC 1 Channel Open Drain SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC1G06DCKR | 705-SN74AUC1G06DCKR | 296-12653-2-ND | SN74AUC1G06DCKR | SN74AUC1G06DCKR | SN74AUC1G06DCKR |
| Product Name | SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |
| Logic Family | AUC | |||||
| Propagation Delay | 5 ns | 1.8 ns | 1.8 ns | |||
| Operating Current | 0.0100 mA | 0.0100 mA | 9 mA |