Manufacturer: Texas Instruments
Win Source Part Number: 1254024-SN74AUC1G06D
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Logic Level - Low: 0 V ~ 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC1G06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74AUC1G06YEPR; SN74AUC1G06YEAR; SN74AUC1G06YZAR;
Introduction Date: September 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 1254024-SN74AUC1G06DBVRE4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74AUC1G06DBVRE4 |