Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 8-SOIC
IC COMP VOLT CMOS OD DUAL 8SOIC
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 8-SOIC
| Advanced Linear Devices, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | ALD2331ASAL | ALD2331ASAL | ALD2331ASAL |
| Product Name | Dual Precision CMOS Voltage Comparator with Open Drain Output Driver | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 3 to 10 volts | ||
| Source Current (IS) | 0.1800 milliamps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | CMOS |