Texas Instruments SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output SN74AUC1G06DBVR

Description
Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output - SN74AUC1G06DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output
SN74AUC1G06DBVR
SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output SN74AUC1G06DBVR
Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85

Single Inverter Buffer/Driver with Open-Drain Output 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-12652-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12652-6-ND
Gates and Inverters 296-12652-6-ND
Inverter IC 1 Channel Open Drain SOT-23-5

Inverter IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-12652-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12652-1-ND
Gates and Inverters 296-12652-1-ND
Inverter IC 1 Channel Open Drain SOT-23-5

Inverter IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-12652-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12652-2-ND
Gates and Inverters 296-12652-2-ND
Inverter IC 1 Channel Open Drain SOT-23-5

Inverter IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74AUC1G06DBVR
SOT-23 Logic IC 705-SN74AUC1G06DBVR
1-Bit Inverter Buffer/Driver, Open-Drain, SOT-23-5, CMOS Product overview: SN74AUC1G06DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G06DBVR can be used for catalog matching and distributor lookup.

1-Bit Inverter Buffer/Driver, Open-Drain, SOT-23-5, CMOS Product overview: SN74AUC1G06DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G06DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC1G06DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G06DBVR
Logic - Gates and Inverters SN74AUC1G06DBVR
IC INVERTER OD 1CH 1-INP SOT23-5

IC INVERTER OD 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G06DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G06DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G06DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUC1G06DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G06DBVR
Gates and Inverters SN74AUC1G06DBVR
Inverter IC 1 Channel Open Drain SOT-23-5

Inverter IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G06DBVR 296-12652-6-ND 705-SN74AUC1G06DBVR SN74AUC1G06DBVR SN74AUC1G06DBVR SN74AUC1G06DBVR
Product Name SN74AUC1G06 Single Inverter Buffer/Driver with Open-Drain Output Gates and Inverters SOT-23 Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 5 ns 1.8 ns 3.1 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details