Single Inverter Gate 5-DSBGA -40 to 85
Single Inverter Gate 5-DSBGA -40 to 85 Product overview: SN74AUC1G04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04YZPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257966-SN74AUC1G04Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AUC1G04YZP
Base Product Number: 74AUC1G04
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
IC INVERTER 1CH 1-INP 5DSBGA
Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
IC INVERTER 1CH 1-INP 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC1G04YZPR | 705-SN74AUC1G04YZPR | 1257966-SN74AUC1G04YZPR | 296-SN74AUC1G04YZPRDKR-ND | SN74AUC1G04YZPR | SN74AUC1G04YZPR | SN74AUC1G04YZPR |
| Product Name | SN74AUC1G04 Single Inverter Gate | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 2.7V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |
| Logic Family | AUC | ||||||
| Propagation Delay | 4.4 ns | 1.9 ns | 1.9 ns | 1.9 ns | |||
| Operating Current | 0.0100 mA | 0.0100 mA | 9 mA |