Texas Instruments SN74AUC1G04 Single Inverter Gate SN74AUC1G04DRLR

Description
Single Inverter Gate 5-SOT -40 to 85
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G04 Single Inverter Gate - SN74AUC1G04DRLR - Texas Instruments
Dallas, TX, United States
SN74AUC1G04 Single Inverter Gate
SN74AUC1G04DRLR
SN74AUC1G04 Single Inverter Gate SN74AUC1G04DRLR
Single Inverter Gate 5-SOT -40 to 85

Single Inverter Gate 5-SOT -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G04DRLR - 029871-SN74AUC1G04DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G04DRLR
029871-SN74AUC1G04DRLR
Logic - Logic - Gates and Inverters - SN74AUC1G04DRLR 029871-SN74AUC1G04DRLR
Manufacturer: Texas Instruments Win Source Part Number: 029871-SN74AUC1G04DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 0.8 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029871-SN74AUC1G04DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 0.8 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18313-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18313-6-ND
Gates and Inverters 296-18313-6-ND
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18313-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18313-1-ND
Gates and Inverters 296-18313-1-ND
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18313-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18313-2-ND
Gates and Inverters 296-18313-2-ND
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G04DRLR
2.7V Logic IC 705-SN74AUC1G04DRLR
1-Bit CMOS Inverter, SOT-553, 2.7V, 3ns PD Product overview: SN74AUC1G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DRLR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter, SOT-553, 2.7V, 3ns PD Product overview: SN74AUC1G04DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G04DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G04DRLR
Gates and Inverters SN74AUC1G04DRLR
Inverter IC 1 Channel SOT-5

Inverter IC 1 Channel SOT-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G04DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G04DRLR
Logic - Gates and Inverters SN74AUC1G04DRLR
IC INVERTER 1CH 1-INP SOT5

IC INVERTER 1CH 1-INP SOT5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G04DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G04DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G04DRLR
IC INVERTER 1CH 1-INP SOT5

IC INVERTER 1CH 1-INP SOT5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G04DRLR 029871-SN74AUC1G04DRLR 296-18313-6-ND 705-SN74AUC1G04DRLR SN74AUC1G04DRLR SN74AUC1G04DRLR SN74AUC1G04DRLR
Product Name SN74AUC1G04 Single Inverter Gate Logic - Logic - Gates and Inverters - SN74AUC1G04DRLR Gates and Inverters 2.7V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC
Propagation Delay 4.4 ns 1.9 ns 1.9 ns 3 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers