Texas Instruments SN74AUC1G04 Single Inverter Gate SN74AUC1G04DCKR

Description
Single Inverter Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G04 Single Inverter Gate - SN74AUC1G04DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1G04 Single Inverter Gate
SN74AUC1G04DCKR
SN74AUC1G04 Single Inverter Gate SN74AUC1G04DCKR
Single Inverter Gate 5-SC70 -40 to 85

Single Inverter Gate 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G04DCKR
2.7V Logic IC 705-SN74AUC1G04DCKR
1-Bit CMOS Inverter Gate, 2.7V, SC-70, -40 to 85C Product overview: SN74AUC1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DCKR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter Gate, 2.7V, SC-70, -40 to 85C Product overview: SN74AUC1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13169-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13169-1-ND
Gates and Inverters 296-13169-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13169-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13169-2-ND
Gates and Inverters 296-13169-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13169-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13169-6-ND
Gates and Inverters 296-13169-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G04DCKR - 065314-SN74AUC1G04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G04DCKR
065314-SN74AUC1G04DCKR
Logic - Logic - Gates and Inverters - SN74AUC1G04DCKR 065314-SN74AUC1G04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 065314-SN74AUC1G04DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 065314-SN74AUC1G04DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.9ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9230 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9230
Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9230
LOGIC, INVERTER GATE, SC-70-5; Logic Family / Base Number:74AUC1G04; Logic Type:Inverter; Output Current:20mA; No. of Inputs:1; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, INVERTER GATE, SC-70-5; Logic Family / Base Number:74AUC1G04; Logic Type:Inverter; Output Current:20mA; No. of Inputs:1; Supply Voltage Min:800mV; Supply Voltage Max:2.7V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AUC1G04DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G04DCKR
Logic - Gates and Inverters SN74AUC1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G04DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G04DCKR
Gates and Inverters SN74AUC1G04DCKR
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G04DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G04DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G04DCKR 705-SN74AUC1G04DCKR 296-13169-1-ND 065314-SN74AUC1G04DCKR 26AJ9230 SN74AUC1G04DCKR SN74AUC1G04DCKR SN74AUC1G04DCKR
Product Name SN74AUC1G04 Single Inverter Gate 2.7V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC1G04DCKR Logic, Inverter Gate, Sc-70-5; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 4.4 ns 3 ns 1.9 ns 1.9 ns
Operating Current 0.0100 mA 20 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-5414J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family TTL/H/L
Inputs 1
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Dual Logic IC - 705-54LS21J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Logic Family LS
Inputs 4
View Details
2 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers