Texas Instruments SN74AUC1G02 Single 2-Input Positive-NOR Gate SN74AUC1G02YZPR

Description
Single 2-Input Positive-NOR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G02 Single 2-Input Positive-NOR Gate - SN74AUC1G02YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC1G02 Single 2-Input Positive-NOR Gate
SN74AUC1G02YZPR
SN74AUC1G02 Single 2-Input Positive-NOR Gate SN74AUC1G02YZPR
Single 2-Input Positive-NOR Gate 5-DSBGA -40 to 85

Single 2-Input Positive-NOR Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
SMD 2.7V Logic IC
705-SN74AUC1G02YZPR
SMD 2.7V Logic IC 705-SN74AUC1G02YZPR
2-Input NOR Gate, CMOS, 2.7V, 2.1ns, Surface Mount Product overview: SN74AUC1G02YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02YZPR can be used for catalog matching and distributor lookup.

2-Input NOR Gate, CMOS, 2.7V, 2.1ns, Surface Mount Product overview: SN74AUC1G02YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUC1G02YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G02YZPRTR-ND
Gates and Inverters 296-SN74AUC1G02YZPRTR-ND
NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC1G02YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC1G02YZPRCT-ND
Gates and Inverters 296-SN74AUC1G02YZPRCT-ND
NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G02YZPR - 029870-SN74AUC1G02YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G02YZPR
029870-SN74AUC1G02YZPR
Logic - Logic - Gates and Inverters - SN74AUC1G02YZPR 029870-SN74AUC1G02YZPR
Manufacturer: Texas Instruments Win Source Part Number: 029870-SN74AUC1G02YZ PR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029870-SN74AUC1G02YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - SN74AUC1G02YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G02YZPR
Gates and Inverters SN74AUC1G02YZPR
NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G02YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G02YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G02YZPR
IC GATE NOR 1CH 2-INP 5DSBGA

IC GATE NOR 1CH 2-INP 5DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G02YZPR
Logic Gates SN74AUC1G02YZPR
Logic Gates SNGL 2Input Pos NOR Gate

Logic Gates SNGL 2Input Pos NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G02YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G02YZPR
Logic - Gates and Inverters SN74AUC1G02YZPR
IC GATE NOR 1CH 2-INP 5DSBGA

IC GATE NOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G02YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G02YZPR
Gates and Inverters SN74AUC1G02YZPR
IC GATE NOR 1CH 2-INP 5DSBGA

IC GATE NOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G02YZPR 705-SN74AUC1G02YZPR 296-SN74AUC1G02YZPRTR-ND 029870-SN74AUC1G02YZPR SN74AUC1G02YZPR SN74AUC1G02YZPR SN74AUC1G02YZPR SN74AUC1G02YZPR SN74AUC1G02YZPR
Product Name SN74AUC1G02 Single 2-Input Positive-NOR Gate SMD 2.7V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC1G02YZPR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 4.6 ns 2.1 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers