Texas Instruments SN74AUC1G02 Single 2-Input Positive-NOR Gate SN74AUC1G02DRLR

Description
Single 2-Input Positive-NOR Gate 5-SOT -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G02 Single 2-Input Positive-NOR Gate - SN74AUC1G02DRLR - Texas Instruments
Dallas, TX, United States
SN74AUC1G02 Single 2-Input Positive-NOR Gate
SN74AUC1G02DRLR
SN74AUC1G02 Single 2-Input Positive-NOR Gate SN74AUC1G02DRLR
Single 2-Input Positive-NOR Gate 5-SOT -40 to 85

Single 2-Input Positive-NOR Gate 5-SOT -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G02DRLR
2.7V Logic IC 705-SN74AUC1G02DRLR
1G02 NOR Gate, 2-Input, CMOS, SOT-5, 2.7V Product overview: SN74AUC1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02DRLR can be used for catalog matching and distributor lookup.

1G02 NOR Gate, 2-Input, CMOS, SOT-5, 2.7V Product overview: SN74AUC1G02DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18710-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18710-1-ND
Gates and Inverters 296-18710-1-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18710-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18710-2-ND
Gates and Inverters 296-18710-2-ND
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
 - SN74AUC1G02DRLR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G02DRLR - 1099464-SN74AUC1G02DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G02DRLR
1099464-SN74AUC1G02DRLR
Logic - Logic - Gates and Inverters - SN74AUC1G02DRLR 1099464-SN74AUC1G02DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1099464-SN74AUC1G02D RLR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1099464-SN74AUC1G02DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G02DRLR
Logic Gates SN74AUC1G02DRLR
Logic Gates Sngl2Inpt+NORGt

Logic Gates Sngl2Inpt+NORGt

Buy Now Datasheet
Gates and Inverters - SN74AUC1G02DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G02DRLR
Gates and Inverters SN74AUC1G02DRLR
NOR Gate IC 1 Channel SOT-5

NOR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G02DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G02DRLR
Logic - Gates and Inverters SN74AUC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet
IC GATE NOR 1CH 2-INP SOT5 - 815-SN74AUC1G02DRLR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 1CH 2-INP SOT5
815-SN74AUC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5 815-SN74AUC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site
Gates and Inverters - SN74AUC1G02DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G02DRLR
Gates and Inverters SN74AUC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G02DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G02DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G02DRLR
IC GATE NOR 1CH 2-INP SOT5

IC GATE NOR 1CH 2-INP SOT5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G02DRLR 705-SN74AUC1G02DRLR 296-18710-1-ND SN74AUC1G02DRLR 1099464-SN74AUC1G02DRLR SN74AUC1G02DRLR SN74AUC1G02DRLR SN74AUC1G02DRLR 815-SN74AUC1G02DRLR SN74AUC1G02DRLR SN74AUC1G02DRLR
Product Name SN74AUC1G02 Single 2-Input Positive-NOR Gate 2.7V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC1G02DRLR Logic Gates Gates and Inverters Logic - Gates and Inverters IC GATE NOR 1CH 2-INP SOT5 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate NOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 1.1V 0.8V ~ 2.7V
Logic Family AUC CMOS CMOS; CMOS
Propagation Delay 4.6 ns 2.1 ns 2.1 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers