The SN74AUC1G02 is a single 2-input positive-NOR gate designed for low power consumption, with a maximum supply current of 10 mA. It operates within a supply voltage range of 0.8 V to 2.7 V, optimized specifically for 1.65 V to 1.95 V. The device features a maximum propagation delay of 2.4 ns at 1.8 V and is capable of supporting mixed-mode signal operation. It includes a partial-power-down mode with I_off support, which disables outputs to prevent backflow current during power-down conditions. The SN74AUC1G02 is available in various packages, including the NanoFree,Ñ¢ package, and is rated for operation over a temperature range of -40°C to 85°C. This gate is suitable for applications requiring low voltage logic levels and minimal power usage.
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC1G02DBVRE4 |
| Product Name | SN74AUC1G02 Single 2-Input Positive-NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Propagation Delay | 4.6 ns |