Texas Instruments SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DCKRG4

Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G00 Single 2-Input Positive-NAND Gate - SN74AUC1G00DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G00 Single 2-Input Positive-NAND Gate
SN74AUC1G00DCKRG4
SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DCKRG4
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G00DCKRG4 - 1254021-SN74AUC1G00DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G00DCKRG4
1254021-SN74AUC1G00DCKRG4
Logic - Logic - Gates and Inverters - SN74AUC1G00DCKRG4 1254021-SN74AUC1G00DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254021-SN74AUC1G00D CKRG4 Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Logic Level - Low: 0 V ~ 0.7 V Logic Level - High: 1.7V Family Name: SN74AUC1G00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): PI74ST1G00CX; PI74ST1G00CEX; SN74AUC1G00YEA; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254021-SN74AUC1G00DCKRG4
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Logic Level - Low: 0 V ~ 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC1G00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): PI74ST1G00CX; PI74ST1G00CEX; SN74AUC1G00YEA;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC GATE NAND 1CH 2-INP SC-70-5 Product overview: SN74AUC1G00DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DCKRG 4 can be used for catalog matching and distributor lookup.

IC GATE NAND 1CH 2-INP SC-70-5 Product overview: SN74AUC1G00DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G00DCKRG4 1254021-SN74AUC1G00DCKRG4 705-SN74AUC1G00DCKRG4
Product Name SN74AUC1G00 Single 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74AUC1G00DCKRG4 Logic IC
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 2.7V
Logic Family AUC
Propagation Delay 4.7 ns 2 ns 2 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers