Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC1G00DCKRE4 |
| Product Name | SN74AUC1G00 Single 2-Input Positive-NAND Gate |
| Gate Type | NAND |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Propagation Delay | 4.7 ns |