Texas Instruments SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DCKR

Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote
Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-input positive-NAND gate designed for 0.8-V to 2.7-V operation, available in a 5-pin SC70 (DCK) package with a maximum operating temperature range of -40°C to 85°C. The device supports 1.8-V logic levels, provides up to 8 mA output drive at 1.65 V, has a maximum propagation delay of 2.2 ns at 1.8 V, and includes I₏ₓₓ for partial-power-down operation. It meets JESD78 Class II latch-up performance and exceeds JESD22 ESD protection standards for human-body, machine, and charged-device models.

Datasheet Summary
Powered by GS/AI

Single 2-input positive-NAND gate designed for 0.8-V to 2.7-V operation, available in a 5-pin SC70 (DCK) package with a maximum operating temperature range of -40°C to 85°C. The device supports 1.8-V logic levels, provides up to 8 mA output drive at 1.65 V, has a maximum propagation delay of 2.2 ns at 1.8 V, and includes I₏ₓₓ for partial-power-down operation. It meets JESD78 Class II latch-up performance and exceeds JESD22 ESD protection standards for human-body, machine, and charged-device models.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G00 Single 2-Input Positive-NAND Gate - SN74AUC1G00DCKR - Texas Instruments
Dallas, TX, United States
SN74AUC1G00 Single 2-Input Positive-NAND Gate
SN74AUC1G00DCKR
SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DCKR
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G00DCKR - 029869-SN74AUC1G00DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G00DCKR
029869-SN74AUC1G00DCKR
Logic - Logic - Gates and Inverters - SN74AUC1G00DCKR 029869-SN74AUC1G00DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029869-SN74AUC1G00DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 2.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029869-SN74AUC1G00DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 2.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUC1G00DCKR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-13165-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13165-6-ND
Gates and Inverters 296-13165-6-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13165-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13165-1-ND
Gates and Inverters 296-13165-1-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-13165-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13165-2-ND
Gates and Inverters 296-13165-2-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC1G00DCKR
2.7V Logic IC 705-SN74AUC1G00DCKR
2-Input NAND Gate, CMOS, 2.7V, SC-70, -40 to 85C Product overview: SN74AUC1G00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DCKR can be used for catalog matching and distributor lookup.

2-Input NAND Gate, CMOS, 2.7V, SC-70, -40 to 85C Product overview: SN74AUC1G00DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC1G00DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G00DCKR
Logic - Gates and Inverters SN74AUC1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G00DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G00DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AUC1G00DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G00DCKR
Gates and Inverters SN74AUC1G00DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G00DCKR
Logic Gates SN74AUC1G00DCKR
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Texas Instruments - 04AJ4644 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Texas Instruments
04AJ4644
Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Texas Instruments 04AJ4644
NAND GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - SN74AUC1G00DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G00DCKR
Gates and Inverters SN74AUC1G00DCKR
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G00DCKR 029869-SN74AUC1G00DCKR SN74AUC1G00DCKR 296-13165-6-ND 705-SN74AUC1G00DCKR SN74AUC1G00DCKR SN74AUC1G00DCKR SN74AUC1G00DCKR SN74AUC1G00DCKR 04AJ4644 SN74AUC1G00DCKR
Product Name SN74AUC1G00 Single 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74AUC1G00DCKR Gates and Inverters 2.7V Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Texas Instruments Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 4.7 ns 2 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 11C01FC - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR; NOR
Output Type Differential
View Details
2 suppliers
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers