Texas Instruments SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DBVR

Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G00 Single 2-Input Positive-NAND Gate - SN74AUC1G00DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC1G00 Single 2-Input Positive-NAND Gate
SN74AUC1G00DBVR
SN74AUC1G00 Single 2-Input Positive-NAND Gate SN74AUC1G00DBVR
Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-NAND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC1G00DBVR - 029868-SN74AUC1G00DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC1G00DBVR
029868-SN74AUC1G00DBVR
Logic - Logic - Gates and Inverters - SN74AUC1G00DBVR 029868-SN74AUC1G00DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029868-SN74AUC1G00DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029868-SN74AUC1G00DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-13164-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13164-2-ND
Gates and Inverters 296-13164-2-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-13164-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13164-1-ND
Gates and Inverters 296-13164-1-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-13164-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13164-6-ND
Gates and Inverters 296-13164-6-ND
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AUC1G00DBVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AUC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74AUC1G00DBVR
SOT-23 Logic IC 705-SN74AUC1G00DBVR
1G00 NAND Gate, 2-Input, CMOS, SOT-23-5 Product overview: SN74AUC1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DBVR can be used for catalog matching and distributor lookup.

1G00 NAND Gate, 2-Input, CMOS, SOT-23-5 Product overview: SN74AUC1G00DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC1G00DBVR
Logic Gates SN74AUC1G00DBVR
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G00DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G00DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUC1G00DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G00DBVR
Gates and Inverters SN74AUC1G00DBVR
NAND Gate IC 1 Channel SOT-23-5

NAND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - SN74AUC1G00DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC1G00DBVR
Gates and Inverters SN74AUC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC1G00DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G00DBVR
Logic - Gates and Inverters SN74AUC1G00DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC1G00DBVR 029868-SN74AUC1G00DBVR 296-13164-2-ND SN74AUC1G00DBVR 705-SN74AUC1G00DBVR SN74AUC1G00DBVR SN74AUC1G00DBVR SN74AUC1G00DBVR SN74AUC1G00DBVR SN74AUC1G00DBVR
Product Name SN74AUC1G00 Single 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74AUC1G00DBVR Gates and Inverters SOT-23 Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 4.7 ns 2 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers