Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74AUC16501DGGR

Description
Win Source Part Number: 1255944-SN74AUC16501 DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74AUC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 9mA, 9mA Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15420-1R,TEXTISS N74AUC16501DGGR,296- 15420-2R,296-15420-6 ,-SN74AUC16501DGGRR, 296-15420-2,296-1542 0-1,-296-15420-1,-29 6-15420-1,2156-SN74A UC16501DGGR-TITR Base Product Number: SN74AUC1
Request a Quote Datasheet
Description
Win Source Part Number: 1255944-SN74AUC16501 DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74AUC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 9mA, 9mA Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15420-1R,TEXTISS N74AUC16501DGGR,296- 15420-2R,296-15420-6 ,-SN74AUC16501DGGRR, 296-15420-2,296-1542 0-1,-296-15420-1,-29 6-15420-1,2156-SN74A UC16501DGGR-TITR Base Product Number: SN74AUC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255944-SN74AUC16501DGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255944-SN74AUC16501DGGR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255944-SN74AUC16501DGGR
Win Source Part Number: 1255944-SN74AUC16501 DGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74AUC Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 9mA, 9mA Voltage - Supply: 0.8V ~ 2.7V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15420-1R,TEXTISS N74AUC16501DGGR,296- 15420-2R,296-15420-6 ,-SN74AUC16501DGGRR, 296-15420-2,296-1542 0-1,-296-15420-1,-29 6-15420-1,2156-SN74A UC16501DGGR-TITR Base Product Number: SN74AUC1

Win Source Part Number: 1255944-SN74AUC16501DGGR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74AUC
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 9mA, 9mA
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15420-1R,TEXTISSN74AUC16501DGGR,296-15420-2R,296-15420-6,-SN74AUC16501DGGRR,296-15420-2,296-15420-1,-296-15420-1,-296-15420-1,2156-SN74AUC16501DGGR-TITR
Base Product Number: SN74AUC1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255944-SN74AUC16501DGGR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 0.8V ~ 2.7V
Low Level Output Current (Sink) 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details