Texas Instruments SN74AUC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74AUC16373DGGR

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - SN74AUC16373DGGR - Texas Instruments
Dallas, TX, United States
SN74AUC16373 16-Bit Transparent D-Type Latch With 3-State Outputs
SN74AUC16373DGGR
SN74AUC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74AUC16373DGGR
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-15416-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 296-15416-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 296-15416-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Logic - Latches - SN74AUC16373DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AUC16373DGGR
Logic - Latches SN74AUC16373DGGR
IC 16BIT TRANSP D LATCH 48-TSSOP

IC 16BIT TRANSP D LATCH 48-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AUC16373DGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AUC16373DGGR
Integrated Circuits (ICs) - Logic - Latches SN74AUC16373DGGR
IC 16BIT TRANSP D LATCH 48-TSSOP

IC 16BIT TRANSP D LATCH 48-TSSOP

Supplier's Site
Latches - SN74AUC16373DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AUC16373DGGR 296-15416-2-ND SN74AUC16373DGGR SN74AUC16373DGGR SN74AUC16373DGGR
Product Name SN74AUC16373 16-Bit Transparent D-Type Latch With 3-State Outputs Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V
Operating Current 0.0200 mA
Propagation Delay 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-89945013A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
8 suppliers
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTG4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
3 suppliers