Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16245GQLR SN74AUC16245GQLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 124693-SN74AUC16245G QLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124693-SN74AUC16245G QLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16245GQLR - 124693-SN74AUC16245GQLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16245GQLR
124693-SN74AUC16245GQLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16245GQLR 124693-SN74AUC16245GQLR
Manufacturer: Texas Instruments Win Source Part Number: 124693-SN74AUC16245G QLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124693-SN74AUC16245GQLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUC16245GQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AUC16245GQLR
Buffers, Drivers, Receivers, Transceivers SN74AUC16245GQLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 124693-SN74AUC16245GQLR SN74AUC16245GQLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16245GQLR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details