Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 85
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)
Logic Gates Quad 2Input Pos AND Gate
IC GATE AND 4CH 2-INP 14VQFN
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE AND 4CH 2-INP 14VQFN
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC08RGYRG4 | SN74AUC08RGYRG4-ND | SN74AUC08RGYRG4 | SN74AUC08RGYRG4 | SN74AUC08RGYRG4 | SN74AUC08RGYRG4 |
| Product Name | SN74AUC08 Quadruple 2-Input Positive-AND Gate | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | ||
| Logic Family | AUC | |||||
| Propagation Delay | 5.4 ns | 1.8 ns | ||||
| Operating Current | 0.0100 mA | 9 mA | 0.0100 mA |