Texas Instruments SN74AUC08 Quadruple 2-Input Positive-AND Gate SN74AUC08RGYR

Description
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC08 Quadruple 2-Input Positive-AND Gate - SN74AUC08RGYR - Texas Instruments
Dallas, TX, United States
SN74AUC08 Quadruple 2-Input Positive-AND Gate
SN74AUC08RGYR
SN74AUC08 Quadruple 2-Input Positive-AND Gate SN74AUC08RGYR
Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 85

Quadruple 2-Input Positive-AND Gate 14-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.7V VQFN Logic IC
705-SN74AUC08RGYR
2.7V VQFN Logic IC 705-SN74AUC08RGYR
4-Bit CMOS AND Gate IC, 2-Input, 1.8ns, VQFN, 2.7V Product overview: SN74AUC08RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC08RGYR can be used for catalog matching and distributor lookup.

4-Bit CMOS AND Gate IC, 2-Input, 1.8ns, VQFN, 2.7V Product overview: SN74AUC08RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC08RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC08RGYR - 065308-SN74AUC08RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC08RGYR
065308-SN74AUC08RGYR
Logic - Logic - Gates and Inverters - SN74AUC08RGYR 065308-SN74AUC08RGYR
Manufacturer: Texas Instruments Win Source Part Number: 065308-SN74AUC08RGYR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 065308-SN74AUC08RGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74AUC08RGYR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

AND Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Gates and Inverters - 296-16753-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16753-6-ND
Gates and Inverters 296-16753-6-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16753-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16753-2-ND
Gates and Inverters 296-16753-2-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16753-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16753-1-ND
Gates and Inverters 296-16753-1-ND
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - SN74AUC08RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC08RGYR
Gates and Inverters SN74AUC08RGYR
AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

AND Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC08RGYR
Logic Gates SN74AUC08RGYR
Logic Gates Quad 2-Input Pos- AND Gate

Logic Gates Quad 2-Input Pos- AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC08RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC08RGYR
Logic - Gates and Inverters SN74AUC08RGYR
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC08RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC08RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC08RGYR
IC GATE AND 4CH 2-INP 14VQFN

IC GATE AND 4CH 2-INP 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC08RGYR 705-SN74AUC08RGYR 065308-SN74AUC08RGYR SN74AUC08RGYR 296-16753-6-ND SN74AUC08RGYR SN74AUC08RGYR SN74AUC08RGYR SN74AUC08RGYR
Product Name SN74AUC08 Quadruple 2-Input Positive-AND Gate 2.7V VQFN Logic IC Logic - Logic - Gates and Inverters - SN74AUC08RGYR Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND AND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 5.4 ns 1.8 ns 1.8 ns 1.8 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers