Manufacturer: Texas Instruments
Win Source Part Number: 1254013-SN74AUC07RGY
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: SN74AUC07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
Alternative Parts (Cross-Reference): SN74AUC07RGY;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1254013-SN74AUC07RGYRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC07RGYRG4 |
| Package Type | Surface Mount; SMD |