The SN74AUC07RGYR is a hex buffer/driver with open-drain outputs designed for 1.65-V to 1.95-V operation, supporting a supply voltage range of 0.8 V to 2.7 V and offering a maximum propagation delay of 2.8 ns at 1.8 V. It features a 14-pin VQFN (RGY) package with dimensions of 3.75 mm × 3.75 mm and operates over a temperature range of -40 °C to 85 °C. The device provides an output drive capability of up to 8 mA at 1.65 V and complies with JESD78, Class II for latch-up performance, and meets ESD protection standards per JESD22 for human-body, machine, and charged-device models. It supports partial-power-down operation with low quiescent current and is RoHS compliant with NIPDAU finish and Level-2 MSL rating.
HEX BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT 14-VQFN -40 to 85
6-Bit Buffer/Driver, Open-Drain, CMOS, 2.7V, VQFN Product overview: SN74AUC07RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.7V, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUC07RGYR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AUC07RGYR | 704-SN74AUC07RGYR |
| Product Name | SN74AUC07 HEX BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT | 2.7V VQFN Interface Transceiver IC |
| Technology | AUC | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |